Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$222.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$240.50
|
15
in stock
|
Buy Now | |
element14
from US$254.58
|
43
in stock
|
Buy Now | |
Farnell
from US$251.96
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$256.77
|
8
in stock
|
Buy Now | |
RS Americas
from US$259.89
|
6
in stock
|
Buy Now | |
Welectron
from US$222.07
|
5
in stock
|
Buy Now | |
Distrelec
from US$253.88
|
4
in stock
|
Buy Now | |
Avnet America
from US$237.80
|
-
|
Buy Now | |
Rapid Electronics
from US$251.89
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Robotics |
Application Sub Type | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Plastic Parts Screws Flat Washer Hexagon Nut Springs Servo Motors Arduino Shield Screwdriver |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Tinkerkit Braccio Arduino Robotic Arm | RS |
TinkerKit Braccio: Robotic Arm, Arduino-Compatible | Arduino T050000 | RS Americas |
Arduino Tinkerkit Braccio robot | Welectron |
Arduino Arduino Tinkerkit Braccio Robot Arm | Distrelec |
Braccio Robotic Arm TinkerKit, Arduino Controlled, 180° Rotation, PWM | Avnet America |
Arduino T05000 TinkerKit Braccio Robotic Arm | Rapid Electronics |
Where can I find additional details, specifications and documents for a T050000?
Additional datasheets, footprints and schematics for T050000 are listed on our Part Details page. You can also find images and similar parts to T050000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T050000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T050000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T050000 fall under?
The T050000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to T050000 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T050000 you can contact the distributor directly for product support, shipping queries etc.
Is the T050000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T050000 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for T050000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T050000 often in real-time on the comparison pages.
What if I can't find stock of T050000?
You can fill out our help required form which you can use to request a quote for T050000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.