Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.89
Connector Type A | Triad 01 Plug 3 Way |
---|---|
Connector Type B | Triad 01 Socket 3 Way |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Miniature Circular |
Cable Length | 3m |
Current Rating | 3A |
Gender | Plug |
Lead Length | 3m |
No. of Branches | 3 |
Voltage Rating | 60VAC |
T01-0599-B03-B=Industrial Conn |Buchanan Te Connectivity T01-0599-B03-B | Newark Electronics |
Specialized Cables M-F 3P C/A 3.0M | Rapid Electronics |
T01 Cable Assembly Male Plug to Female Plug 3-Position PVC Light Gray 3m Length | Avnet America |
LEAD, TRIAD 01, 3WAY, 3M | element14 |
Where can I find additional details, specifications and documents for a T01-0599-B03-B?
Additional datasheets, footprints and schematics for T01-0599-B03-B are listed on our Part Details page. You can also find images and similar parts to T01-0599-B03-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0599-B03-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0599-B03-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0599-B03-B fall under?
The T01-0599-B03-B is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to T01-0599-B03-B when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0599-B03-B you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0599-B03-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0599-B03-B have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for T01-0599-B03-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0599-B03-B often in real-time on the comparison pages.
What if I can't find stock of T01-0599-B03-B?
You can fill out our help required form which you can use to request a quote for T01-0599-B03-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.