Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Accessory Type | Female Screwing Tube |
---|---|
For Use With | Shielded Circular Subminiature Connectors |
Connector Body Material | Metal Body |
Product Range | TRIAD 01 Series |
SVHC | No SVHC (07-Jul-2017) |
Colour | Brass |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP65 |
Material | PBT |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Connector Accessory | PEI-Genesis |
Connector Accessories Dust Cap PIN Brass | Avnet America |
DUST CAP, PLUG | element14 |
T01-0500-P=INDUSTRIAL CONNECTO | Newark Electronics |
Where can I find additional details, specifications and documents for a T01-0500-P?
Additional datasheets, footprints and schematics for T01-0500-P are listed on our Part Details page. You can also find images and similar parts to T01-0500-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0500-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0500-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0500-P fall under?
The T01-0500-P is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to T01-0500-P when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0500-P you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0500-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0500-P have stock available?
Authorised distributors including Arrow Electronics, Chip One Stop, PEI-Genesis, Rapid Electronics and Avnet America have stock available or on a lead time for T01-0500-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0500-P often in real-time on the comparison pages.
What if I can't find stock of T01-0500-P?
You can fill out our help required form which you can use to request a quote for T01-0500-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.