| Status: | Unknown |
|---|---|
| Series: | LT Series |
| RoHS: | Unknown |
Prices starting from US$6.51
| Tip / Nozzle Width | 1.2mm |
|---|---|
| Tip / Nozzle Style | Chisel |
| For Use With | Weller WXP 80, WP 80 & WSP 80 Soldering Irons |
| Product Range | LT Series |
| RoHS Compliant | NA |
| Weller T0054443899 LT-K Soldering Tip Chisel Long 1.2mm 1 piece | Rapid Electronics |
| Tip | TME |
| Soldering Tip, Chisel, 1.2Mm | Newark Electronics |
| Soldering Tip Chisel/Long 1,2mm | Schukat Electronic |
| Weller Lötspitze LT-K | Boersig |
Where can I find additional details, specifications and documents for a T0054443899?
Additional datasheets, footprints and schematics for T0054443899 are listed on our Part Details page. You can also find images and similar parts to T0054443899 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0054443899 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0054443899 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0054443899 fall under?
The T0054443899 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to T0054443899 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0054443899 you can contact the distributor directly for product support, shipping queries etc.
Is the T0054443899 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0054443899 have stock available?
Authorised distributors including Rapid Electronics, TME, Newark Electronics, Schukat Electronic and RS Americas have stock available or on a lead time for T0054443899.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0054443899 often in real-time on the comparison pages.
What if I can't find stock of T0054443899?
You can fill out our help required form which you can use to request a quote for T0054443899 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.