Supply Voltage V AC | 230VAC |
---|---|
Heat Temperature Max | 450°C |
Output Power | 70W |
Kit Contents | Soldering Station 230V Power Unit WEP70 Soldering Iron PH70 Safety Rest w/ Sponge Soldering Tip |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
SOLDERING STATION, 450DEG C, 70W, 230VAC | element14 |
Weller T0053298399 WE 1010 Soldering Station Set 230V | Rapid Electronics |
Soldering Station, 450Deg C, 70W, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a T0053298399?
Additional datasheets, footprints and schematics for T0053298399 are listed on our Part Details page. You can also find images and similar parts to T0053298399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T0053298399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0053298399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T0053298399 fall under?
The T0053298399 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to T0053298399 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T0053298399 you can contact the distributor directly for product support, shipping queries etc.
Is the T0053298399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T0053298399 have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for T0053298399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T0053298399 often in real-time on the comparison pages.
What if I can't find stock of T0053298399?
You can fill out our help required form which you can use to request a quote for T0053298399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.