Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.24
|
No stock
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | LPR5150AL |
Silicon Family Name | - |
For Use With | TinkerKit compatible boards |
Kit Contents | Evaluation Board for LPR5150AL |
Product Range | - |
Features | Orientation Measurement |
MODULE, GYROSCOPE, TINKERKIT | Farnell |
Where can I find additional details, specifications and documents for a T000062?
Additional datasheets, footprints and schematics for T000062 are listed on our Part Details page. You can also find images and similar parts to T000062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T000062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T000062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T000062 fall under?
The T000062 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T000062 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T000062 you can contact the distributor directly for product support, shipping queries etc.
Is the T000062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T000062 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T000062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T000062 often in real-time on the comparison pages.
What if I can't find stock of T000062?
You can fill out our help required form which you can use to request a quote for T000062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.