T0-2-1/V/SVB Industrial Automation & Control Gear by Eaton

ISOLATOR INTERLOCK 20A 3POLE

Status: Unknown
Series: T0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.56

Distributor Stock
Logo for Farnell
Farnell
from US$45.50
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.25
80
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$54.31
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$207.55
1
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$44.56
1
in stock
Buy Now

Specifications

No. of Poles 3 Pole
Contact Voltage AC Max 690V
Contact Current AC Max 20A
Approvals / Standards CSA EN IEC UL
IP Rating IP65
Product Range T0 Series
SVHC No SVHC (17-Dec-2015)
Current Rating 20A
Power Rating 13kW
Switching AC3 Power Max 6.5kW
Voltage Rating 690VAC

Alternative Descriptions

Switch, Isolator, 3 Pole, 20A, 690V | Newark Electronics
ISOLATOR, INTERLOCK, 20A, 3POLE | Farnell
Switch: cam switch | Transfer Multisort Elektronik
3 Pole Rear Mount N.O.n-Fused Switch Disconnector, N.O., 20 A, 6.5 kW, IP65 | Eaton - Cutler Hammer T0-2-1/V/SVB | RS Americas
Eaton Emergency Stop Switch 11.5 A @ 230 VAC / 10 A @ 60 VDC 690VAC Panel Mount | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T0-2-1/V/SVB?

Additional datasheets, footprints and schematics for T0-2-1/V/SVB are listed on our Part Details page. You can also find images and similar parts to T0-2-1/V/SVB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T0-2-1/V/SVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T0-2-1/V/SVB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T0-2-1/V/SVB fall under?

The T0-2-1/V/SVB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to T0-2-1/V/SVB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T0-2-1/V/SVB you can contact the distributor directly for product support, shipping queries etc.

Is the T0-2-1/V/SVB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T0-2-1/V/SVB have stock available?

Authorised distributors including Newark Electronics, Farnell, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for T0-2-1/V/SVB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T0-2-1/V/SVB often in real-time on the comparison pages.

What if I can't find stock of T0-2-1/V/SVB?

You can fill out our help required form which you can use to request a quote for T0-2-1/V/SVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay