Status: | Unknown |
---|---|
Series: | MHT-JS Series |
RoHS: | Unknown |
Product Range | MHT-JS Series |
---|---|
Screw Length | 47.1mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (27-Jun-2018) |
JACK SCREWS, UNC4-40, 47MM, PK10 | element14 |
Jack Screws, Unc4-40, 47Mm, Pk10 | Newark Electronics |
TURNED JACK SCREW - ZINC | GreenChips |
Where can I find additional details, specifications and documents for a T-JS?
Additional datasheets, footprints and schematics for T-JS are listed on our Part Details page. You can also find images and similar parts to T-JS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-JS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-JS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-JS fall under?
The T-JS is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to T-JS when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-JS you can contact the distributor directly for product support, shipping queries etc.
Is the T-JS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T-JS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and GreenChips have stock available or on a lead time for T-JS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-JS often in real-time on the comparison pages.
What if I can't find stock of T-JS?
You can fill out our help required form which you can use to request a quote for T-JS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.