Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | 300°C |
---|---|
Temperature Min | - |
Output Power | 65W |
Supply Voltage V AC | - |
Supply Voltage V DC | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING POT, EURO, 40G-LOT, 65W | Farnell |
Where can I find additional details, specifications and documents for a T 50S?
Additional datasheets, footprints and schematics for T 50S are listed on our Part Details page. You can also find images and similar parts to T 50S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T 50S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T 50S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T 50S fall under?
The T 50S is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to T 50S when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T 50S you can contact the distributor directly for product support, shipping queries etc.
Is the T 50S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T 50S have stock available?
Authorised distributors including Distrelec, Farnell and element14 have stock available or on a lead time for T 50S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T 50S often in real-time on the comparison pages.
What if I can't find stock of T 50S?
You can fill out our help required form which you can use to request a quote for T 50S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.