Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 3kVA |
---|---|
Secondary Voltages | 2 x 120V |
Isolation Transformer Primary Voltages | 2 x 240V |
RoHS Compliant | Yes |
Isolation Transformer, 2 X 120V, 3Kva | Newark Electronics |
1-Phase, 60 Hz , 240x480 Pri. V, 120/240 Sec. V - Four Windings, 1-Phase 3.0KVA | Acme Electric Corporation T253013S | RS Americas |
Transformer, General-Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a T-2-53013-S?
Additional datasheets, footprints and schematics for T-2-53013-S are listed on our Part Details page. You can also find images and similar parts to T-2-53013-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-2-53013-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-2-53013-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-2-53013-S fall under?
The T-2-53013-S is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to T-2-53013-S when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-2-53013-S you can contact the distributor directly for product support, shipping queries etc.
Is the T-2-53013-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T-2-53013-S have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for T-2-53013-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-2-53013-S often in real-time on the comparison pages.
What if I can't find stock of T-2-53013-S?
You can fill out our help required form which you can use to request a quote for T-2-53013-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.