Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 0.193" |
Insulator Colour | - |
Product Range | - |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Contact Termination | Crimp |
Alligator Clip, 0.24In, 5A | Newark Electronics |
ALLIGATOR CLIP, 0.24IN, 5A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a T154?
Additional datasheets, footprints and schematics for T154 are listed on our Part Details page. You can also find images and similar parts to T154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T154 fall under?
The T154 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to T154 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T154 you can contact the distributor directly for product support, shipping queries etc.
Is the T154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T154 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for T154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T154 often in real-time on the comparison pages.
What if I can't find stock of T154?
You can fill out our help required form which you can use to request a quote for T154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.