Status: | Unknown |
---|---|
Series: | ZPD Series |
RoHS: | Unknown |
Prices starting from US$0.0142
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0147
|
80,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0168
|
400,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0360
|
112,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
80,000
in stock
|
Buy Now | |
element14
from US$0.0176
|
80,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
29,954
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0196
|
24,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0196
|
5,600
in stock
|
Buy Now | |
TTI Europe
from US$0.0167
|
-
|
Buy Now |
Product Range | ZPD Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | ZPD Series Housing Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Current Rating | 2A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Connector Receptacle ConnectorTACT CRIMP 24-28 AWG | Future Electronics |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
CONN RCPT CONTACT CRIMP 24-28 AWG | Heilind Electronics |
PITCH1.5MM,2A,100V,AWG#28-24 | TTI Europe |
Where can I find additional details, specifications and documents for a SZPD-002T-P0.3?
Additional datasheets, footprints and schematics for SZPD-002T-P0.3 are listed on our Part Details page. You can also find images and similar parts to SZPD-002T-P0.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZPD-002T-P0.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZPD-002T-P0.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZPD-002T-P0.3 fall under?
The SZPD-002T-P0.3 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SZPD-002T-P0.3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZPD-002T-P0.3 you can contact the distributor directly for product support, shipping queries etc.
Is the SZPD-002T-P0.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZPD-002T-P0.3 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SZPD-002T-P0.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZPD-002T-P0.3 often in real-time on the comparison pages.
What if I can't find stock of SZPD-002T-P0.3?
You can fill out our help required form which you can use to request a quote for SZPD-002T-P0.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.