Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Container |
Compound Colour | Transparent |
Weight | 1.1kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Transparent |
Cure Procedure | 24hrs@25deg 15mins@150deg |
Cure Time Max | 24h |
Cure Time Min | 15min |
Dielectric Strength | 24kV/mm |
Elongation | 100% |
Mix Ratio | 10 |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Tear Strength | 2700N-m |
Tensile Strength N/mm² | 6.2N/mm² |
Viscosity | 4Pa·s |
Working Time | 2h |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Potting Compound Type | Silicone |
---|---|
Compound Colour | Transparent |
Dispensing Method | Container |
Weight | 1.1kg |
RoHS Compliant | Yes |
ELASTOMER, CLEAR, 184, 1.1KG | element14 |
Silicone Elastomer, 1.1Kg, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a SYLGARD 184 1.1KG?
Additional datasheets, footprints and schematics for SYLGARD 184 1.1KG are listed on our Part Details page. You can also find images and similar parts to SYLGARD 184 1.1KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYLGARD 184 1.1KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYLGARD 184 1.1KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYLGARD 184 1.1KG fall under?
The SYLGARD 184 1.1KG is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to SYLGARD 184 1.1KG when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYLGARD 184 1.1KG you can contact the distributor directly for product support, shipping queries etc.
Is the SYLGARD 184 1.1KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SYLGARD 184 1.1KG have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SYLGARD 184 1.1KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYLGARD 184 1.1KG often in real-time on the comparison pages.
What if I can't find stock of SYLGARD 184 1.1KG?
You can fill out our help required form which you can use to request a quote for SYLGARD 184 1.1KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.