Status: | Unknown |
---|---|
Series: | VYH Series |
RoHS: | Unknown |
Product Range | VYH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 6.5mm Pitch/Disconnectable Crimp Style Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 18-14AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SYF-61T-P0.5A?
Additional datasheets, footprints and schematics for SYF-61T-P0.5A are listed on our Part Details page. You can also find images and similar parts to SYF-61T-P0.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYF-61T-P0.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYF-61T-P0.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYF-61T-P0.5A fall under?
The SYF-61T-P0.5A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SYF-61T-P0.5A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYF-61T-P0.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SYF-61T-P0.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SYF-61T-P0.5A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SYF-61T-P0.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYF-61T-P0.5A often in real-time on the comparison pages.
What if I can't find stock of SYF-61T-P0.5A?
You can fill out our help required form which you can use to request a quote for SYF-61T-P0.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.