Status: | Unknown |
---|---|
Series: | YLN Series |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,616
in stock
|
Buy Now | |
TTI Europe
from US$0.0309
|
76,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0226
|
6,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
2,616
in stock
|
Buy Now | |
element14
from US$0.08
|
2,616
in stock
|
Buy Now | |
Sorelec
-
|
32,000
in stock
|
Buy Now | |
Heilind Electronics
-
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,800
in stock
|
Buy Now |
Product Range | YLN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 4.5mm Pitch/Disconnectable Crimp Style Wire-To-Wire Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
PITCH6.5MM,15A,300V,AWG#26-14 | TTI Europe |
Contact, Socket, 26-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 26-16AWG, CRIMP | element14 |
CONN SOCKET 16-20AWG CRIMP TIN | Heilind Electronics |
Where can I find additional details, specifications and documents for a SYF-41T-P0.5A?
Additional datasheets, footprints and schematics for SYF-41T-P0.5A are listed on our Part Details page. You can also find images and similar parts to SYF-41T-P0.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SYF-41T-P0.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SYF-41T-P0.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SYF-41T-P0.5A fall under?
The SYF-41T-P0.5A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SYF-41T-P0.5A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SYF-41T-P0.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SYF-41T-P0.5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SYF-41T-P0.5A have stock available?
Authorised distributors including TTI Europe, CoreStaff, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SYF-41T-P0.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SYF-41T-P0.5A often in real-time on the comparison pages.
What if I can't find stock of SYF-41T-P0.5A?
You can fill out our help required form which you can use to request a quote for SYF-41T-P0.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.