Status: | Active |
---|---|
Series: | SY89833AL |
RoHS: | Compliant |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.19
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.18
|
12,400
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
1,892
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
346
in stock
|
Buy Now | |
element14
from US$7.79
|
346
in stock
|
Buy Now | |
Farnell
from US$6.71
|
346
in stock
|
Buy Now | |
Avnet America
from US$6.74
|
200
in stock
|
Buy Now | |
Future Electronics
from US$6.11
|
101
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC-to >2.0GHz throughput |
<470ps propagation delay (IN-to-Q) |
<20ps within-device skew |
<190ps rise/fall time |
80fs additive phase jitter (typ.) |
Unique input termination and VT pin accepts DC- and AC-coupled inputs |
High-speed LVDS outputs |
3.3V power supply operation |
Industrial temperature range: -40°C to +85°C |
Available in 16-pin (3mm x 3mm) QFN package |
Product Type | Fanout & Buffer and Drivers |
---|---|
Description | 1:4 |
Input | ANY |
Output | LVDS |
Supply Voltage | 3.3 |
Max Freq (GHz) | 2 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 600 |
Icc (mA) | 75 |
Power Supply | 0 |
Max Within Device Skew (ps) | 20 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVDS |
Number Of Outputs | 0 |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY89833AL Data Sheet |
Board Design Files |
---|
sy89833al.ibs |
User Guides |
---|
SY89833AL Evaluation Board |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
3.3V 1:4 PECL Fanout Buffer | Microchip Technology |
Fan-Out Buffer, 2Ghz, Qfn-16 | Newark Electronics |
FAN-OUT BUFFER, 2GHZ, QFN-16 | element14 |
3.3V 1:4 PECL FANOUT BUFFER | Avnet America |
SY89833 Series 3.3 V 2 GHz Ultra Precision 1:4 LVDS Fanout Buffer/Translator | Future Electronics |
Where can I find additional details, specifications and documents for a SY89833ALMG?
Additional datasheets, footprints and schematics for SY89833ALMG are listed on our Part Details page. You can also find images and similar parts to SY89833ALMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89833ALMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89833ALMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89833ALMG fall under?
The SY89833ALMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY89833ALMG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89833ALMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89833ALMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89833ALMG have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SY89833ALMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89833ALMG often in real-time on the comparison pages.
What if I can't find stock of SY89833ALMG?
You can fill out our help required form which you can use to request a quote for SY89833ALMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.