| Status: | Active |
|---|---|
| Series: | SY89832U |
| RoHS: | Compliant |
Prices starting from US$4.07
| Distributor | Stock | ||
|---|---|---|---|
|
Microchip Technology
from US$5.63
|
13,800
in stock
|
Buy Now |
|
Avnet America
from US$4.17
|
270
in stock
|
Buy Now |
|
Chip One Stop
from US$5.92
|
126
in stock
|
Buy Now |
|
Newark Electronics
from US$11.82
|
78
in stock
|
Buy Now |
|
element14
from US$8.40
|
78
in stock
|
Buy Now |
|
Farnell
from US$7.25
|
78
in stock
|
Buy Now |
|
Future Electronics
from US$4.07
|
7
in stock
|
Buy Now |
|
TME
from US$7.45
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| DC-to >2.0GHz throughput |
| <570ps propagation delay (IN-to-Q) |
| <20ps within-device skew |
| <200ps rise/fall time |
| 81fsRMS phase jitter |
| Unique, patent-pending input termination and VT pin accepts DC- and AC-coupled inputs |
| High-speed LVDS outputs |
| 2.5V voltage supply operation |
| Industrial temperature range: -40°C to +85°C |
| Available in 16-pin (3mm x 3mm) QFN package |
| Product Type | Fanout & Buffer and Drivers |
|---|---|
| Description | 1:4 |
| Input | ANY |
| Output | LVDS |
| Supply Voltage | 2.5 |
| Max Freq (GHz) | 2 |
| Max Data (Gbps) | 0 |
| Max Prop Delay (ps) | 570 |
| Icc (mA) | 75 |
| Power Supply | 0 |
| Max Within Device Skew (ps) | 20 |
| OE | False |
| RPE | False |
| FSI | False |
| Input Mux | False |
| Input EQ | False |
| Delay Resolution ps/step | 0 |
| Output Type | LVDS |
| Number Of Outputs | 0 |
| Pins | Packaging | 16 | VQFN |
| Temp Range | -40C to +85C |
| Packing Media | Tube (100) |
Data Sheets |
|---|
| SY89832U Data Sheet |
User Guides |
|---|
| SY89832U Evaluation Board |
| JEDEC Indicator | e4 |
|---|---|
| ROHS | Compliant |
| China EFUP | Compliant |
| Device Weight (g) | 0.0213 |
| Shipping Weight (kg) | 0.05 |
| Lead Count | 16 |
| Package Type | VQFN |
| Package Width or Size | 3x3x1.00mm |
| Soldering Composition | NiPdAu |
| 2.5V 1:4 LVDS Fanout Buffer | Microchip Technology |
| Fanout Buffer, Translator, 2.5GHz, 2.375V to 2.625V, 4 Outputs, QFN-16 | Avnet America |
| Fanout Buffer/Translator, 2.5Ghz, Qfn-16 | Newark Electronics |
| FANOUT BUFFER/TRANSLATOR, 2.5GHZ, QFN-16 | element14 |
| SY89832U Series 2.5 V 2.5 GHz Ultra Precision 1:4 LVDS Fanout Buffer - VQFN-16 | Future Electronics |
| IC: digital | TME |
Where can I find additional details, specifications and documents for a SY89832UMG?
Additional datasheets, footprints and schematics for SY89832UMG are listed on our Part Details page. You can also find images and similar parts to SY89832UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY89832UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY89832UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY89832UMG fall under?
The SY89832UMG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to SY89832UMG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY89832UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY89832UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY89832UMG have stock available?
Authorised distributors including Microchip Technology, Avnet America, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SY89832UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY89832UMG often in real-time on the comparison pages.
What if I can't find stock of SY89832UMG?
You can fill out our help required form which you can use to request a quote for SY89832UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.