Status: | Unknown |
---|---|
Series: | SXP Series |
RoHS: | Unknown |
Capacitance | 5.6µF |
---|---|
Voltage Rating | 100V |
Product Range | SXP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 19.8mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 5.6 - F, - 10%, X7R, 100 V Rohs Compliant: No |Kyocera Avx SXP41C565KAA | Newark Electronics |
CAP, 5.6µF, 100V, 10%, X7R | element14 |
Where can I find additional details, specifications and documents for a SXP41C565KAA?
Additional datasheets, footprints and schematics for SXP41C565KAA are listed on our Part Details page. You can also find images and similar parts to SXP41C565KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SXP41C565KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SXP41C565KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SXP41C565KAA fall under?
The SXP41C565KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SXP41C565KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SXP41C565KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SXP41C565KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SXP41C565KAA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SXP41C565KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SXP41C565KAA often in real-time on the comparison pages.
What if I can't find stock of SXP41C565KAA?
You can fill out our help required form which you can use to request a quote for SXP41C565KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.