Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0284
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
90,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0349
|
295,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0404
|
178,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
100,225
in stock
|
Buy Now | |
Farnell
from US$0.0472
|
100,010
in stock
|
Buy Now | |
TTI Europe
from US$0.0374
|
98,400
in stock
|
Buy Now | |
element14
from US$0.07
|
48,798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
33,685
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0404
|
29,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.0284
|
13,046
in stock
|
Buy Now | |
CoreStaff
from US$0.0440
|
7,926
in stock
|
Buy Now | |
Sorelec
-
|
82,000
in stock
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JWPF Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Tin |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
JWPF Series 2mm Wire to Wire 26-22 AWG Waterproof Disconnectable Crimp Connector | Future Electronics |
JWPF CONTACT (WPR) | Heilind Electronics |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
CONTACT, SKT, 26-22 AWG, CRIMP | Farnell |
PITCH2.0MM,3A,AWG#26-#22 | TTI Europe |
JWPF Receptacle Contact reeled 26-22 awg | RS |
Contact | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SWPR-001T-P025?
Additional datasheets, footprints and schematics for SWPR-001T-P025 are listed on our Part Details page. You can also find images and similar parts to SWPR-001T-P025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWPR-001T-P025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWPR-001T-P025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWPR-001T-P025 fall under?
The SWPR-001T-P025 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SWPR-001T-P025 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWPR-001T-P025 you can contact the distributor directly for product support, shipping queries etc.
Is the SWPR-001T-P025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWPR-001T-P025 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for SWPR-001T-P025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWPR-001T-P025 often in real-time on the comparison pages.
What if I can't find stock of SWPR-001T-P025?
You can fill out our help required form which you can use to request a quote for SWPR-001T-P025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.