Wipe Material | Cotton |
---|---|
Wipe Width | 100mm |
Wipe Length | 100mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Wipe |
External Length / Height | 100mm |
External Width | 100mm |
For Use With | ISOCLENE SAFECLENCE 2000 Cleaners |
Length | 100mm |
Material | Cotton |
Pack Quantity | 400 |
Width | 100mm |
WIPES, PURE COTTON, PK400 | Farnell |
Wipes, Pure Cotton, Pk400 | Newark Electronics |
Where can I find additional details, specifications and documents for a SWI400?
Additional datasheets, footprints and schematics for SWI400 are listed on our Part Details page. You can also find images and similar parts to SWI400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWI400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWI400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWI400 fall under?
The SWI400 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to SWI400 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWI400 you can contact the distributor directly for product support, shipping queries etc.
Is the SWI400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWI400 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SWI400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWI400 often in real-time on the comparison pages.
What if I can't find stock of SWI400?
You can fill out our help required form which you can use to request a quote for SWI400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.