Status: | Unknown |
---|---|
Series: | SW80 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Bracket |
Operating Voltage | 240V |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | SW80 Series |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current AC | 1000A |
Coil Resistance | 14ohm |
Coil Type | DC |
Contact Current DC Max | 125A |
Contact Current Max | 125A |
Contact Voltage DC Max | 250V |
Contact Voltage DC Nom | 250V |
Dropout Voltage Vdo | 0.6V |
External Depth | 52mm |
External Length / Height | 91mm |
External Width | 50mm |
Fixing Centres | 41mm |
Fixing Hole Diameter | 7mm |
Main Contact Current AC1 Max | 5A |
Main Contact Current AC3 Max | 0.5A |
Material | Electroplated Steel |
No. of Mechanical Operations | 3000000 |
Nom Operating Power | 13W |
Operating Temperature Max | 40°C |
Operating Temperature Min | -40°C |
Relay Type | Contactor |
Contactor | Newark Electronics |
CONTACTOR, SEALED, 12VDC | Farnell |
Where can I find additional details, specifications and documents for a SW80-435P?
Additional datasheets, footprints and schematics for SW80-435P are listed on our Part Details page. You can also find images and similar parts to SW80-435P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW80-435P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW80-435P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW80-435P fall under?
The SW80-435P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SW80-435P when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW80-435P you can contact the distributor directly for product support, shipping queries etc.
Is the SW80-435P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW80-435P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SW80-435P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW80-435P often in real-time on the comparison pages.
What if I can't find stock of SW80-435P?
You can fill out our help required form which you can use to request a quote for SW80-435P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.