Status: | Unknown |
---|---|
Series: | SW80 Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 240V |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | 100A |
Switching Current AC3 | - |
Product Range | SW80 Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Resistance | 52ohm |
Contact Current DC Max | 125A |
Contact Voltage DC Max | 250V |
External Depth | 52mm |
External Length / Height | 91mm |
External Width | 50mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | -40°C |
CONTACTOR, SPST, 24V | element14 |
Contactor, Spst-No, 125A, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a SW80-359?
Additional datasheets, footprints and schematics for SW80-359 are listed on our Part Details page. You can also find images and similar parts to SW80-359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW80-359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW80-359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW80-359 fall under?
The SW80-359 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SW80-359 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW80-359 you can contact the distributor directly for product support, shipping queries etc.
Is the SW80-359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW80-359 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SW80-359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW80-359 often in real-time on the comparison pages.
What if I can't find stock of SW80-359?
You can fill out our help required form which you can use to request a quote for SW80-359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.