Status: | Unknown |
---|---|
Series: | SW60P Series |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Bracket |
Operating Voltage | 12V |
Contact Configuration | SPST |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 12V |
Switching Power AC1 | - |
Load Current Resistive | 120A |
Switching Current AC3 | - |
Product Range | SW60P Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Current DC Max | 80A |
Contact Voltage DC Max | 250V |
External Depth | 46mm |
External Length / Height | 82mm |
External Width | 57mm |
Fixing Centres | 21mm |
Fixing Hole Diameter | 5.2mm |
IP / NEMA Rating | IP66 |
CONTACTOR, C/O, 12VDC | element14 |
Contactor, Spst, Bracket, 12 V, 12 V Rohs Compliant: Yes |Albright Engineers SW60-360P | Newark Electronics |
Where can I find additional details, specifications and documents for a SW60-360P?
Additional datasheets, footprints and schematics for SW60-360P are listed on our Part Details page. You can also find images and similar parts to SW60-360P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW60-360P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW60-360P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW60-360P fall under?
The SW60-360P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SW60-360P when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW60-360P you can contact the distributor directly for product support, shipping queries etc.
Is the SW60-360P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW60-360P have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SW60-360P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW60-360P often in real-time on the comparison pages.
What if I can't find stock of SW60-360P?
You can fill out our help required form which you can use to request a quote for SW60-360P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.