Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$80.60
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
150
in stock
|
Buy Now | |
Farnell
from US$83.81
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
35
in stock
|
Buy Now | |
RS Americas
from US$89.29
|
10
in stock
|
Buy Now | |
element14
from US$80.41
|
2
in stock
|
Buy Now | |
RS
from US$75.43
|
-
|
Buy Now | |
Carlton-Bates
from US$82.84
|
-
|
Buy Now |
External Diameter - Imperial | 0.375" |
---|---|
External Diameter - Metric | 9.525mm |
Wrap Material | Polyethylene |
Wrap Colour | Black |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | 0.31" |
Bundle Dia Max - Imperial | 3" |
Bundle Dia Min - Metric | 7.95mm |
Bundle Dia Max - Metric | 76.2mm |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 76.2mm |
Colour | Black |
Internal Diameter | 0.375" |
Length | 30.5m |
Material | UV Resistant Polyethylene |
Sleeving / Tubing Type | Spiral Wrap |
SW42 BLACK 100 FT | Heilind Electronics |
SPIRAL WRAP, PE, BLK, 76.2MM, 30.5M | Farnell |
Spiral Wrap Tubing, 3/8" OD, Black UV Resist PE, Not Flame Retardant, SW Series | Alpha Wire SW42 BK005 | RS Americas |
Spiral Wrap, Pe, Black, 0.375In Od, 100Ft | Newark Electronics |
FIT WIRE MANAGEMENT | RS |
Spiral Wrapping, Black, Polyethylene, 100 ft. | Carlton-Bates |
Where can I find additional details, specifications and documents for a SW42 BK005?
Additional datasheets, footprints and schematics for SW42 BK005 are listed on our Part Details page. You can also find images and similar parts to SW42 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW42 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW42 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW42 BK005 fall under?
The SW42 BK005 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW42 BK005 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW42 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the SW42 BK005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW42 BK005 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for SW42 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW42 BK005 often in real-time on the comparison pages.
What if I can't find stock of SW42 BK005?
You can fill out our help required form which you can use to request a quote for SW42 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.