Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.25" |
---|---|
External Diameter - Metric | 6.35mm |
Wrap Material | Polyethylene |
Wrap Colour | Black |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Bundle Dia Min - Imperial | - |
Bundle Dia Max - Imperial | - |
Bundle Dia Min - Metric | - |
Bundle Dia Max - Metric | - |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 50.8mm |
Colour | Black |
For Use With | Wire Harnessing Cable Bundling |
Internal Diameter | 0.25" |
Length | 152.4m |
Material | UV Resistant Polyethylene |
Sleeving / Tubing Type | Spiral Wrap |
Sleeving Colour | Black |
Sleeving Material | PE (Polyethylene) |
SPIRAL WRAP, PE, BLK, 50.8MM, 152.4M | Farnell |
Sw41 Black 500 Ft Rohs Compliant: Yes |Alpha Wire SW41 BK002 | Newark Electronics |
Tubing, Spiral Wrap, 1/4IN, UV Resist PE, Black, NOT FLAME RETARDANT, 250FT | Alpha Wire SW41 BK002 | RS Americas |
Where can I find additional details, specifications and documents for a SW41 BK002?
Additional datasheets, footprints and schematics for SW41 BK002 are listed on our Part Details page. You can also find images and similar parts to SW41 BK002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW41 BK002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW41 BK002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW41 BK002 fall under?
The SW41 BK002 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW41 BK002 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW41 BK002 you can contact the distributor directly for product support, shipping queries etc.
Is the SW41 BK002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW41 BK002 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SW41 BK002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW41 BK002 often in real-time on the comparison pages.
What if I can't find stock of SW41 BK002?
You can fill out our help required form which you can use to request a quote for SW41 BK002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.