Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Diameter - Imperial | 0.125" |
---|---|
External Diameter - Metric | 3.18mm |
Wrap Material | Polyethylene |
Wrap Color | Black |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
RoHS Compliant | Yes |
Tubing, Spiral Wrap, 1/8IN, UV Resist PE, Black, NOT FLAME RETARDANT, 25FT | Alpha Wire SW40 BK008 | RS Americas |
Spiral Wrap, Pe, Black, 0.125In Od, 25Ft | Newark Electronics |
SPIRAL WRAP, POLYETHYLENE, BLK, 7.62M | Farnell |
Where can I find additional details, specifications and documents for a SW40 BK008?
Additional datasheets, footprints and schematics for SW40 BK008 are listed on our Part Details page. You can also find images and similar parts to SW40 BK008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW40 BK008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW40 BK008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW40 BK008 fall under?
The SW40 BK008 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to SW40 BK008 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW40 BK008 you can contact the distributor directly for product support, shipping queries etc.
Is the SW40 BK008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SW40 BK008 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for SW40 BK008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW40 BK008 often in real-time on the comparison pages.
What if I can't find stock of SW40 BK008?
You can fill out our help required form which you can use to request a quote for SW40 BK008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.