Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.5" |
---|---|
External Diameter - Metric | 12.7mm |
Wrap Material | Nylon (Polyamide) Zero Halogen |
Wrap Colour | Natural |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
Bundle Dia Min - Imperial | 0.38" |
Bundle Dia Max - Imperial | 4" |
Bundle Dia Min - Metric | 9.53mm |
Bundle Dia Max - Metric | 101.6mm |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | Zero Halogen |
Cable Diameter Max | 101.6mm |
Colour | Natural |
Internal Diameter | 0.5" |
Length | 7.6m |
Material | Nylon (Polyamide) Zero Halogen |
Sleeving / Tubing Type | Spiral Wrap |
SPIRAL WRAP, NYLON, NAT, 101.6MM, 7.6M | Farnell |
Spiral Wrap, Zero Halogen Nylon, Natural, 0.5In Od, 25Ft | Newark Electronics |
Tubing, Spiral Wrap, 1/2IN, Nylon, Natural, 94V-2 FLAMMABILITY, 25FT | Alpha Wire SW23 NA008 | RS Americas |
Where can I find additional details, specifications and documents for a SW23 NA008?
Additional datasheets, footprints and schematics for SW23 NA008 are listed on our Part Details page. You can also find images and similar parts to SW23 NA008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW23 NA008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW23 NA008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW23 NA008 fall under?
The SW23 NA008 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW23 NA008 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW23 NA008 you can contact the distributor directly for product support, shipping queries etc.
Is the SW23 NA008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW23 NA008 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SW23 NA008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW23 NA008 often in real-time on the comparison pages.
What if I can't find stock of SW23 NA008?
You can fill out our help required form which you can use to request a quote for SW23 NA008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.