Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.31
|
128
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
300
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$57.16
|
9
in stock
|
Buy Now | |
RS Americas
from US$49.07
|
5
in stock
|
Buy Now | |
RS
from US$41.48
|
-
|
Buy Now | |
Carlton-Bates
from US$45.92
|
-
|
Buy Now |
External Diameter - Imperial | 0.25" |
---|---|
External Diameter - Metric | 6.35mm |
Wrap Material | Polyethylene, Zero Halogen |
Wrap Color | Natural |
Reel Length (Imperial) | 100ft |
RoHS Compliant | Yes |
SW2 NATURAL 100 FT | Heilind Electronics |
SPIRAL WRAP, POLYETHYLENE, 6.35MM, NAT | Farnell |
Alpha Wire Cable Spiral Wrap Tubing, 5 ... 50mm, Polyethylene, 30m, Natural | Distrelec |
Spiral Wrap, Zero Halogen Pe, Natural, 0.25In Od, 100Ft | Newark Electronics |
Tubing, Spiral Wrap, 1/4IN, PE, Natural, NOT FLAME RETARDANT, 100FT, SW Series | Alpha Wire SW2 NA005 | RS Americas |
FIT WIRE MANAGEMENT | RS |
Spiral Wrapping, Natural, Polyethylene, 10 ft. | Carlton-Bates |
Where can I find additional details, specifications and documents for a SW2 NA005?
Additional datasheets, footprints and schematics for SW2 NA005 are listed on our Part Details page. You can also find images and similar parts to SW2 NA005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW2 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW2 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW2 NA005 fall under?
The SW2 NA005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to SW2 NA005 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW2 NA005 you can contact the distributor directly for product support, shipping queries etc.
Is the SW2 NA005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SW2 NA005 have stock available?
Authorised distributors including Heilind Electronics, Farnell, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for SW2 NA005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW2 NA005 often in real-time on the comparison pages.
What if I can't find stock of SW2 NA005?
You can fill out our help required form which you can use to request a quote for SW2 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.