Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.25" |
---|---|
External Diameter - Metric | 6.35mm |
Wrap Material | Polyethylene Zero Halogen |
Wrap Colour | Natural |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Bundle Dia Min - Imperial | 0.19" |
Bundle Dia Max - Imperial | 1.5" |
Bundle Dia Min - Metric | 4.76mm |
Bundle Dia Max - Metric | 38.1mm |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | Zero Halogen |
Cable Diameter Max | 50.8mm |
Colour | Natural |
For Use With | Wire Harnessing Cable Bundling |
Internal Diameter | 0.25" |
Length | 152.4m |
Material | Polyethylene Zero Halogen |
Sleeving / Tubing Type | Spiral Wrap |
SPIRAL WRAP, PE, NAT, 50.8MM, 152.4M | Farnell |
Sw2 Natural 500 Ft Rohs Compliant: Yes |Alpha Wire SW2 NA002 | Newark Electronics |
Where can I find additional details, specifications and documents for a SW2 NA002?
Additional datasheets, footprints and schematics for SW2 NA002 are listed on our Part Details page. You can also find images and similar parts to SW2 NA002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW2 NA002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW2 NA002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW2 NA002 fall under?
The SW2 NA002 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW2 NA002 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW2 NA002 you can contact the distributor directly for product support, shipping queries etc.
Is the SW2 NA002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW2 NA002 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SW2 NA002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW2 NA002 often in real-time on the comparison pages.
What if I can't find stock of SW2 NA002?
You can fill out our help required form which you can use to request a quote for SW2 NA002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.