Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.5" |
---|---|
External Diameter - Metric | 12.7mm |
Wrap Material | Polyethylene |
Wrap Colour | White |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | 0.38" |
Bundle Dia Max - Imperial | 4" |
Bundle Dia Min - Metric | 9.53mm |
Bundle Dia Max - Metric | 101.6mm |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 101.6mm |
Colour | White |
Internal Diameter | 0.5" |
Length | 30.5m |
Material | Fire Resistant Polethelene |
Sleeving / Tubing Type | Braided |
Sleeving Colour | White |
Sleeving Material | PE (Polyethylene) |
SPIRAL WRAP, PE, WHT, 101.6MM, 30.5M | Farnell |
Tubing, Spiral Wrap, 1/2IN, PE, White, 100FT | Alpha Wire SW13 WH005 | RS Americas |
Spiral Wrap, Pe, White, 0.5In Od, 100Ft | Newark Electronics |
Spiral Wrap Tubing, 0.5 in. OD x 30m L, Polyethylene, White | Carlton-Bates |
Where can I find additional details, specifications and documents for a SW13 WH005?
Additional datasheets, footprints and schematics for SW13 WH005 are listed on our Part Details page. You can also find images and similar parts to SW13 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW13 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW13 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW13 WH005 fall under?
The SW13 WH005 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW13 WH005 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW13 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the SW13 WH005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW13 WH005 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for SW13 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW13 WH005 often in real-time on the comparison pages.
What if I can't find stock of SW13 WH005?
You can fill out our help required form which you can use to request a quote for SW13 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.