Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.375" |
---|---|
External Diameter - Metric | 9.525mm |
Wrap Material | Polyethylene |
Wrap Colour | White |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.62m |
Bundle Dia Min - Imperial | 0.31" |
Bundle Dia Max - Imperial | 3" |
Bundle Dia Min - Metric | 7.95mm |
Bundle Dia Max - Metric | 76.2mm |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 76.2mm |
Colour | White |
Internal Diameter | 0.375" |
Length | 7.6m |
Material | Fire Resistant Polethelene |
Sleeving / Tubing Type | Braided |
Sleeving Colour | White |
Sleeving Material | PE (Polyethylene) |
SPIRAL WRAP, PE, WHT, 76.2MM, 7.6M | Farnell |
Spiral Wrap, Pe, White, 0.375In Od, 25Ft | Newark Electronics |
Spiral Wrap Tubing, White, Length 25.00 ft, Inner Diameter 0.2700 in | Alpha Wire SW12 WH008 | RS Americas |
Where can I find additional details, specifications and documents for a SW12 WH008?
Additional datasheets, footprints and schematics for SW12 WH008 are listed on our Part Details page. You can also find images and similar parts to SW12 WH008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW12 WH008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW12 WH008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW12 WH008 fall under?
The SW12 WH008 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW12 WH008 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW12 WH008 you can contact the distributor directly for product support, shipping queries etc.
Is the SW12 WH008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW12 WH008 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SW12 WH008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW12 WH008 often in real-time on the comparison pages.
What if I can't find stock of SW12 WH008?
You can fill out our help required form which you can use to request a quote for SW12 WH008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.