SW11 WH005 Cable by Alpha Wire

SPIRAL WRAP PE WHT 50.8MM 30.5M

Status: Unknown
Series: SW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Farnell
Farnell
from US$134.65
40
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.60
7
in stock
Buy Now
Logo for RS
RS
from US$105.39
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$138.50
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$123.35
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$126.78
-
Buy Now

Specifications

External Diameter - Imperial 0.25"
External Diameter - Metric 6.35mm
Wrap Material Polyethylene
Wrap Colour White
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Bundle Dia Min - Imperial 0.19"
Bundle Dia Max - Imperial 2"
Bundle Dia Min - Metric 4.76mm
Bundle Dia Max - Metric 50.8mm
Product Range SW Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Spiral Wrap
Body Material PE (Polyethylene)
Cable Diameter Max 50.8mm
Colour White
Internal Diameter 0.25"
Length 30.5m
Material Fire Resistant Polethelene
Sleeving / Tubing Type Braided
Sleeving Colour White
Sleeving Material PE (Polyethylene)

Alternative Descriptions

SPIRAL WRAP, PE, WHT, 50.8MM, 30.5M | Farnell
Alpha Wire Cable Spiral Wrap Tubing, 5 ... 50mm, Polyethylene, 30m, White | Distrelec
FIT WIRE MANAGEMENT | RS
Spiral Wrap Tubing,1/4inch, Fire Resistant, White,100 | Alpha Wire SW11 WH005 | RS Americas
Spiral Wrap, Pe, White, 0.25In Od, 100Ft | Newark Electronics
Spiral Wrap Tubing, 0.25 in. OD x 30m L, Polyethylene, 5mm | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SW11 WH005?

Additional datasheets, footprints and schematics for SW11 WH005 are listed on our Part Details page. You can also find images and similar parts to SW11 WH005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SW11 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW11 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SW11 WH005 fall under?

The SW11 WH005 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to SW11 WH005 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SW11 WH005 you can contact the distributor directly for product support, shipping queries etc.

Is the SW11 WH005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SW11 WH005 have stock available?

Authorised distributors including Farnell, Distrelec, RS, RS Americas and Newark Electronics have stock available or on a lead time for SW11 WH005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SW11 WH005 often in real-time on the comparison pages.

What if I can't find stock of SW11 WH005?

You can fill out our help required form which you can use to request a quote for SW11 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay