Status: | Unknown |
---|---|
Series: | SW Series |
RoHS: | Unknown |
External Diameter - Imperial | 0.125" |
---|---|
External Diameter - Metric | 3.175mm |
Wrap Material | Polyethylene |
Wrap Colour | White |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Bundle Dia Min - Imperial | - |
Bundle Dia Max - Imperial | - |
Bundle Dia Min - Metric | - |
Bundle Dia Max - Metric | - |
Product Range | SW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Spiral Wrap |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 12.7mm |
Colour | White |
For Use With | Wire Harnessing Cable Bundling |
Internal Diameter | 0.125" |
Length | 152.4m |
Material | Flame Retardant Polyethelene |
Sleeving / Tubing Type | Spiral Wrap |
Sleeving Colour | White |
Fit Wire Management/500 Ft |Alpha Wire SW10 WH002 | Newark Electronics |
SPIRAL WRAP, PE, WHT, 12.7MM, 152.4M | Farnell |
Where can I find additional details, specifications and documents for a SW10 WH002?
Additional datasheets, footprints and schematics for SW10 WH002 are listed on our Part Details page. You can also find images and similar parts to SW10 WH002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW10 WH002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW10 WH002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW10 WH002 fall under?
The SW10 WH002 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to SW10 WH002 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW10 WH002 you can contact the distributor directly for product support, shipping queries etc.
Is the SW10 WH002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SW10 WH002 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SW10 WH002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW10 WH002 often in real-time on the comparison pages.
What if I can't find stock of SW10 WH002?
You can fill out our help required form which you can use to request a quote for SW10 WH002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.