Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 6VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 340mA |
Isolation Transformer Primary Voltages | 1 x 115V |
External Depth | 1.63" |
External Height | 1.31" |
RoHS Compliant | Yes |
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115VAC, Sec 18/36VAC, PCB | Stancor SW-436 | RS Americas |
Printed Circuit Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a SW-436?
Additional datasheets, footprints and schematics for SW-436 are listed on our Part Details page. You can also find images and similar parts to SW-436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SW-436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW-436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SW-436 fall under?
The SW-436 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to SW-436 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SW-436 you can contact the distributor directly for product support, shipping queries etc.
Is the SW-436 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SW-436 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for SW-436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SW-436 often in real-time on the comparison pages.
What if I can't find stock of SW-436?
You can fill out our help required form which you can use to request a quote for SW-436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.