SW-412 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.34

Distributor Stock
Logo for Newark
Newark
from US$11.89
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.34
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 6VA
Secondary Voltages 2 x 6.3V
Current Rating 1A
Isolation Transformer Primary Voltages 1 x 115V
Input Voltage 115VAC
Output Current 1000mA

Alternative Descriptions

Printed Circuit Transformer | Newark Electronics
Transformer, Power, Bobbin, 1, Freq 50/60Hz, Pri 115VAC, Sec 6.3/12.6VAC, PCB | Stancor SW-412 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SW-412?

Additional datasheets, footprints and schematics for SW-412 are listed on our Part Details page. You can also find images and similar parts to SW-412 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SW-412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW-412 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SW-412 fall under?

The SW-412 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to SW-412 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SW-412 you can contact the distributor directly for product support, shipping queries etc.

Is the SW-412 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SW-412 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for SW-412.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SW-412 often in real-time on the comparison pages.

What if I can't find stock of SW-412?

You can fill out our help required form which you can use to request a quote for SW-412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay