SW-316 Isolation Transformers by Stancor Electronics

PRINTED CIRCUIT TRANSFORMER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.63

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.63
-
Buy Now

Specifications

Power Rating 2.5VA
Secondary Voltages 2 x 8V
Current Rating 300mA
Isolation Transformer Primary Voltages 1 x 115V
Input Voltage 115VAC
Output Current 300mA
RoHS Compliant Yes

Alternative Descriptions

Transformer, Power, Config Bobbin, 1, Freq 50/60Hz, Pri 115VAC, Sec 8/16VAC, PCB | Stancor SW-316 | RS Americas
Printed Circuit Transformer | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SW-316?

Additional datasheets, footprints and schematics for SW-316 are listed on our Part Details page. You can also find images and similar parts to SW-316 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SW-316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SW-316 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SW-316 fall under?

The SW-316 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to SW-316 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SW-316 you can contact the distributor directly for product support, shipping queries etc.

Is the SW-316 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SW-316 have stock available?

Authorised distributors including Relay Specialties, RS Americas and Newark Electronics have stock available or on a lead time for SW-316.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SW-316 often in real-time on the comparison pages.

What if I can't find stock of SW-316?

You can fill out our help required form which you can use to request a quote for SW-316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay