Status: | Unknown |
---|---|
Series: | VT Series |
RoHS: | Unknown |
Prices starting from US$0.06
Product Range | VT Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST VT Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Terminal | Heilind Electronics |
CONTACT, CRIMP, RECEPTACLE, VT, 20-16AWG | element14 |
PITCH11.88MM AWG #20 TO #16 | TTI Europe |
Where can I find additional details, specifications and documents for a SVT-41T-P1.1?
Additional datasheets, footprints and schematics for SVT-41T-P1.1 are listed on our Part Details page. You can also find images and similar parts to SVT-41T-P1.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVT-41T-P1.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVT-41T-P1.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVT-41T-P1.1 fall under?
The SVT-41T-P1.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVT-41T-P1.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVT-41T-P1.1 you can contact the distributor directly for product support, shipping queries etc.
Is the SVT-41T-P1.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVT-41T-P1.1 have stock available?
Authorised distributors including Heilind Electronics, CoreStaff, Heilind Electronics Asia, element14 and TTI Europe have stock available or on a lead time for SVT-41T-P1.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVT-41T-P1.1 often in real-time on the comparison pages.
What if I can't find stock of SVT-41T-P1.1?
You can fill out our help required form which you can use to request a quote for SVT-41T-P1.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.