Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,054
in stock
|
Buy Now | |
TTI Europe
from US$0.0458
|
156,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
144,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
28,800
in stock
|
Buy Now | |
CoreStaff
from US$0.0350
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0345
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,054
in stock
|
Buy Now | |
element14
from US$0.07
|
5,054
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
2,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
146,100
in stock
|
Buy Now |
Product Range | VL Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | VL Series Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PITCH6.2MM,AWG#22-#12 | TTI Europe |
SVM-61T-P2.0 | Heilind Electronics |
Contact, Vl Series, Pin, 20 Awg, 14 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SVM-61T-P2.0 | Newark Electronics |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Connector PIN 20-14 AWG TIN | Future Electronics |
VL Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SVM-61T-P2.0?
Additional datasheets, footprints and schematics for SVM-61T-P2.0 are listed on our Part Details page. You can also find images and similar parts to SVM-61T-P2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVM-61T-P2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVM-61T-P2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVM-61T-P2.0 fall under?
The SVM-61T-P2.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SVM-61T-P2.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVM-61T-P2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SVM-61T-P2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVM-61T-P2.0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, CoreStaff and Chip One Stop have stock available or on a lead time for SVM-61T-P2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVM-61T-P2.0 often in real-time on the comparison pages.
What if I can't find stock of SVM-61T-P2.0?
You can fill out our help required form which you can use to request a quote for SVM-61T-P2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.