Status: | Unknown |
---|---|
Series: | VH Series |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0386
|
488,200
in stock
|
Buy Now | |
element14
from US$0.0353
|
766,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
745,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0315
|
700,000
in stock
|
Buy Now | |
Farnell
from US$0.0341
|
574,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
187,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0485
|
31,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0277
|
25,672
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0485
|
5,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,500
in stock
|
Buy Now | |
Sorelec
-
|
185,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0460
|
-
|
Buy Now |
Product Range | VH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | VH Series Housing Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Current Rating | 10A |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
PITCH3.96,10A (AWG#16),250V | TTI Europe |
VH 3.96MM CONTACT 20-16 AWG REELED | RS |
| Heilind Electronics |
Contact | Transfer Multisort Elektronik |
NV Series 5 mm Pitch 20-16 AWG Crimp Contact Connector | Future Electronics |
Where can I find additional details, specifications and documents for a SVH-41T-P1-1?
Additional datasheets, footprints and schematics for SVH-41T-P1-1 are listed on our Part Details page. You can also find images and similar parts to SVH-41T-P1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SVH-41T-P1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SVH-41T-P1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SVH-41T-P1-1 fall under?
The SVH-41T-P1-1 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SVH-41T-P1-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SVH-41T-P1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SVH-41T-P1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SVH-41T-P1-1 have stock available?
Authorised distributors including element14, Newark Electronics, TTI Europe, Farnell and RS have stock available or on a lead time for SVH-41T-P1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SVH-41T-P1-1 often in real-time on the comparison pages.
What if I can't find stock of SVH-41T-P1-1?
You can fill out our help required form which you can use to request a quote for SVH-41T-P1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.