| Status: | Unknown |
|---|---|
| Series: | SV7 Series |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$3.79
|
20
in stock
|
Buy Now |
|
element14
from US$14.01
|
20
in stock
|
Buy Now |
|
Farnell
from US$13.75
|
20
in stock
|
Buy Now |
|
Future Electronics
from US$9.98
|
0
in stock
|
Buy Now |
|
TME
from US$11.39
|
0
in stock
|
Buy Now |
|
RS Americas
from US$11.70
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$14.82
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$11.70
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | SV7 Series |
|---|---|
| Panel Cutout Diameter | 22mm |
| Contact Configuration | SPST |
| Switch Operation | Off-(On) |
| Pushbutton Actuator Style | Round Flush |
| Anti-Vandal Sw, Spst-No Dm, 1A, 12V | Newark Electronics |
| ANTI-VANDAL SW, SPST-NO DM, 1A, 12V | Farnell |
| SV7 Series Anti-Vandal Pushbutton Solder Terminal Ring moveable w/ actuator Red | Future Electronics |
| Switch: vandal resistant | TME |
| ANTI-VANDAL SWITCH, SPST, OFF-(ON), 2A, 36V DC, SOLDER, IP67, SV7 SERIES | RS Americas |
| Anti-Vandal Switches, IlluminPanel Mount, Front, SPST-NORound, Button, Flush | Relay Specialties |
| SV7F23SS-311 | Heilind Americas |
Where can I find additional details, specifications and documents for a SV7F23SS-311?
Additional datasheets, footprints and schematics for SV7F23SS-311 are listed on our Part Details page. You can also find images and similar parts to SV7F23SS-311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV7F23SS-311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV7F23SS-311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV7F23SS-311 fall under?
The SV7F23SS-311 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to SV7F23SS-311 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV7F23SS-311 you can contact the distributor directly for product support, shipping queries etc.
Is the SV7F23SS-311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV7F23SS-311 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TME have stock available or on a lead time for SV7F23SS-311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV7F23SS-311 often in real-time on the comparison pages.
What if I can't find stock of SV7F23SS-311?
You can fill out our help required form which you can use to request a quote for SV7F23SS-311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.