SV15SC104KAA Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.1UF, 1500V, X7R, 10%, RADIAL

Status: Unknown
Series: SV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 1.5kV
Product Range SV Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 10.2mm
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial | Newark Electronics
Cap Ceramic 0.1uF 1500V X7R 10% Radial 10.2mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SV15SC104KAA?

Additional datasheets, footprints and schematics for SV15SC104KAA are listed on our Part Details page. You can also find images and similar parts to SV15SC104KAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SV15SC104KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV15SC104KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SV15SC104KAA fall under?

The SV15SC104KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SV15SC104KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SV15SC104KAA you can contact the distributor directly for product support, shipping queries etc.

Is the SV15SC104KAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SV15SC104KAA have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SV15SC104KAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SV15SC104KAA often in real-time on the comparison pages.

What if I can't find stock of SV15SC104KAA?

You can fill out our help required form which you can use to request a quote for SV15SC104KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay