Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 17.1mm |
RoHS Compliant | Yes |
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial | Newark Electronics |
SV Series 19.6 x 18.3 mm 470 nF 1000 V ▒10 % Tol. X7R SMT Multilayer Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a SV09AC474KAR?
Additional datasheets, footprints and schematics for SV09AC474KAR are listed on our Part Details page. You can also find images and similar parts to SV09AC474KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV09AC474KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV09AC474KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV09AC474KAR fall under?
The SV09AC474KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV09AC474KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV09AC474KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV09AC474KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV09AC474KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SV09AC474KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV09AC474KAR often in real-time on the comparison pages.
What if I can't find stock of SV09AC474KAR?
You can fill out our help required form which you can use to request a quote for SV09AC474KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.