Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 17.1mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | Orange lead (lead tetroxide) (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, Sv Series, 1 - F, - 10%, X7R, 1 Kv, Radial Leaded Rohs Compliant: No |Kyocera Avx SV09AC105KAA | Newark Electronics |
CAP, 1µF, 1 KV, 10%, X7R | Farnell |
Multilayer Ceramic Capacitor, 1 uF, 1000 V, ± 10%, X7R, Radial Leaded | Avnet Asia |
Where can I find additional details, specifications and documents for a SV09AC105KAA?
Additional datasheets, footprints and schematics for SV09AC105KAA are listed on our Part Details page. You can also find images and similar parts to SV09AC105KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV09AC105KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV09AC105KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV09AC105KAA fall under?
The SV09AC105KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV09AC105KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV09AC105KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SV09AC105KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV09AC105KAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for SV09AC105KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV09AC105KAA often in real-time on the comparison pages.
What if I can't find stock of SV09AC105KAA?
You can fill out our help required form which you can use to request a quote for SV09AC105KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.