Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 14.6mm |
RoHS Compliant | No |
Cap Ceramic 0.22uF 1000V X7R 10% Through Hole 14.6mm Radial Leaded Bulk | Avnet America |
Capacitor Ceramic 0.22Uf 1000V, X7R, 10%, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a SV08AC224KAA?
Additional datasheets, footprints and schematics for SV08AC224KAA are listed on our Part Details page. You can also find images and similar parts to SV08AC224KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV08AC224KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV08AC224KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV08AC224KAA fall under?
The SV08AC224KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV08AC224KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV08AC224KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SV08AC224KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV08AC224KAA have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SV08AC224KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV08AC224KAA often in real-time on the comparison pages.
What if I can't find stock of SV08AC224KAA?
You can fill out our help required form which you can use to request a quote for SV08AC224KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.