Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 2kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 12.1mm |
RoHS Compliant | Yes |
Ceramic Capacitor 0.047Uf 2000V, X7R, 10%, Radial | Newark Electronics |
SV Series 14.5 x 12.7 mm 47 nF 2000V ▒10% Tolerance X7R SMT Multilayer Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a SV07GC473KAR?
Additional datasheets, footprints and schematics for SV07GC473KAR are listed on our Part Details page. You can also find images and similar parts to SV07GC473KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV07GC473KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV07GC473KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV07GC473KAR fall under?
The SV07GC473KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV07GC473KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV07GC473KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV07GC473KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV07GC473KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SV07GC473KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV07GC473KAR often in real-time on the comparison pages.
What if I can't find stock of SV07GC473KAR?
You can fill out our help required form which you can use to request a quote for SV07GC473KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.