Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 12.01mm |
RoHS Compliant | No |
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial | Newark Electronics |
RADIAL,X7R,.1UF,20%,1000V,MARKED,BULK | Avnet America |
Where can I find additional details, specifications and documents for a SV07AC104KAA?
Additional datasheets, footprints and schematics for SV07AC104KAA are listed on our Part Details page. You can also find images and similar parts to SV07AC104KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV07AC104KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV07AC104KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV07AC104KAA fall under?
The SV07AC104KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV07AC104KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV07AC104KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SV07AC104KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV07AC104KAA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SV07AC104KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV07AC104KAA often in real-time on the comparison pages.
What if I can't find stock of SV07AC104KAA?
You can fill out our help required form which you can use to request a quote for SV07AC104KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.