Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 3kV |
Product Range | SV Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 6.99mm |
RoHS Compliant | Yes |
Ceramic Capacitor 4700Pf 3000V, X7R, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SV03HC472MAR?
Additional datasheets, footprints and schematics for SV03HC472MAR are listed on our Part Details page. You can also find images and similar parts to SV03HC472MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV03HC472MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV03HC472MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV03HC472MAR fall under?
The SV03HC472MAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV03HC472MAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV03HC472MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV03HC472MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV03HC472MAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SV03HC472MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV03HC472MAR often in real-time on the comparison pages.
What if I can't find stock of SV03HC472MAR?
You can fill out our help required form which you can use to request a quote for SV03HC472MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.