Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 4.32mm |
RoHS Compliant | Yes |
Ceramic Capacitor 0.01Uf 1000V, X7R, 10%, Radial | Newark Electronics |
SV Series 6.35 x 5.59 mm 10 nF 1000V ▒10% Tolerance X7R SMT Multilayer Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a SV01AC103KAR?
Additional datasheets, footprints and schematics for SV01AC103KAR are listed on our Part Details page. You can also find images and similar parts to SV01AC103KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV01AC103KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV01AC103KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV01AC103KAR fall under?
The SV01AC103KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV01AC103KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV01AC103KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV01AC103KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SV01AC103KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SV01AC103KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV01AC103KAR often in real-time on the comparison pages.
What if I can't find stock of SV01AC103KAR?
You can fill out our help required form which you can use to request a quote for SV01AC103KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.