Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Unknown |
Inductance | 800µH |
---|---|
Rated Current | 1A |
Product Range | SU9V-9H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 1A |
V |Kemet SU9V-R10008 | Newark Electronics |
Choke, Common Mode, 800 uH, 1 A | Avnet America |
AC Line Filters, Common mode, CMC 0.8mH,1A, 0.3ohm | KEMET SU9V-R10008 | RS Americas |
COMMON MODE FILTER, 800UH, THD | Farnell |
Where can I find additional details, specifications and documents for a SU9V-R10008?
Additional datasheets, footprints and schematics for SU9V-R10008 are listed on our Part Details page. You can also find images and similar parts to SU9V-R10008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9V-R10008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9V-R10008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9V-R10008 fall under?
The SU9V-R10008 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9V-R10008 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9V-R10008 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9V-R10008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9V-R10008 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for SU9V-R10008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9V-R10008 often in real-time on the comparison pages.
What if I can't find stock of SU9V-R10008?
You can fill out our help required form which you can use to request a quote for SU9V-R10008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.