Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,029
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,029
in stock
|
Buy Now | |
element14
from US$0.56
|
1,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
947
in stock
|
Buy Now | |
CoreStaff
from US$0.67
|
655
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2mH |
---|---|
Rated Current | 500mA |
Product Range | SU9V-9H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 500mA |
Common Mode Filter, 2000Uh, Thd | Newark Electronics |
COMMON MODE FILTER, 2000UH, THD | element14 |
Choke, Common Mode, 2 mH, 500 mA | Avnet America |
AC Line Filters, Common mode, CMC 2mH,0.5A, 1ohm | KEMET SU9V-05020 | RS Americas |
Status: | Unknown |
---|---|
Series: | SU9V Series |
RoHS: | Unknown |
Inductance | 2mH |
---|---|
Rated Current | 500mA |
Product Range | SU9V Series |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 1ohm |
Frequency Max | 10MHz |
Frequency Min | 0.1MHz |
Inductance Measurement Frequency | 1kHz |
Inductance Min | 2mH |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
Insulation Resistance | 100Mohm |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Resonant Frequency | 10MHz |
Self Resonant Frequency Min | 10MHz |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Compliant |
Inductance | 2mH |
---|---|
Rated Current | 500mA |
Product Range | SU9V-9H Series |
Case Dimensions | 17mm x 11mm x 17mm |
DC Current Max | 500mA |
DC Current Rating | 500mA |
DC Resistance Max | 1ohm |
Frequency Max | 10MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SU9V-05020?
Additional datasheets, footprints and schematics for SU9V-05020 are listed on our Part Details page. You can also find images and similar parts to SU9V-05020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9V-05020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9V-05020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9V-05020 fall under?
The SU9V-05020 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9V-05020 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9V-05020 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9V-05020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9V-05020 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for SU9V-05020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9V-05020 often in real-time on the comparison pages.
What if I can't find stock of SU9V-05020?
You can fill out our help required form which you can use to request a quote for SU9V-05020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.